CUI Inc. Connectors, Interconnects - Barrel Connectors - Audio Connectors SJ1-3523N

Description
Manufacturer: CUI Devices Win Source Part Number: 1333980-SJ1-3523N Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 160 Mounting: Through Hole, Right Angle Voltage - Rated: 12VDC Body Material: Brass Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SJ13523N,CP1-3523N,0 45-0975R Base Product Number: SJ1-35 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1333980-SJ1-3523N Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 160 Mounting: Through Hole, Right Angle Voltage - Rated: 12VDC Body Material: Brass Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SJ13523N,CP1-3523N,0 45-0975R Base Product Number: SJ1-35 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Audio Connectors - 1333980-SJ1-3523N - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Audio Connectors
1333980-SJ1-3523N
Connectors, Interconnects - Barrel Connectors - Audio Connectors 1333980-SJ1-3523N
Manufacturer: CUI Devices Win Source Part Number: 1333980-SJ1-3523N Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors Packaging: Tray Connector Type: Phone Jack Termination: Solder Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Standard Package: 160 Mounting: Through Hole, Right Angle Voltage - Rated: 12VDC Body Material: Brass Number of Positions/Contacts: 3 Conductors, 3 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Tin Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Temperature Range - Operating: -25°C ~ 85°C Signal Lines: Stereo (3 Conductor, TRS) Body Color: Silver, Black ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SJ13523N,CP1-3523N,0 45-0975R Base Product Number: SJ1-35 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1333980-SJ1-3523N
Category: Connectors, Interconnects>Barrel Connectors>Audio Connectors
Packaging: Tray
Connector Type: Phone Jack
Termination: Solder
Contact Material: Brass; Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Standard Package: 160
Mounting: Through Hole, Right Angle
Voltage - Rated: 12VDC
Body Material: Brass
Number of Positions/Contacts: 3 Conductors, 3 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Temperature Range - Operating: -25°C ~ 85°C
Signal Lines: Stereo (3 Conductor, TRS)
Body Color: Silver, Black
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SJ13523N,CP1-3523N,045-0975R
Base Product Number: SJ1-35
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333980-SJ1-3523N
Product Name Connectors, Interconnects - Barrel Connectors - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details