CUI Inc. Connectors, Interconnects - Barrel - Audio Connectors SJ-43516-SMT-TR

Description
Win Source Part Number: 1093219-SJ-43516-SMT -TR Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SJ Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 1,000 Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 6 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Silver Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black Alternative Parts (Cross-Reference): 52207-0533; 95503-2881; 39-00-0077; 84952-4; 1586019-6; 1-84952-0; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: CP-43516SJDKR,045-09 18R,SJ-43516-SMT,SJ4 3516SMTTR,CP-43516SJ TR,CP-43516SJCT-NDR, CP-43516SJCT,CP-4351 6SJDKR-NDR,CP-43516S JTR-NDR Base Product Number: SJ-43
Request a Quote Datasheet
Description
Win Source Part Number: 1093219-SJ-43516-SMT -TR Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SJ Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 1,000 Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 6 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Silver Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black Alternative Parts (Cross-Reference): 52207-0533; 95503-2881; 39-00-0077; 84952-4; 1586019-6; 1-84952-0; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: CP-43516SJDKR,045-09 18R,SJ-43516-SMT,SJ4 3516SMTTR,CP-43516SJ TR,CP-43516SJCT-NDR, CP-43516SJCT,CP-4351 6SJDKR-NDR,CP-43516S JTR-NDR Base Product Number: SJ-43
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Audio Connectors - 1093219-SJ-43516-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Audio Connectors
1093219-SJ-43516-SMT-TR
Connectors, Interconnects - Barrel - Audio Connectors 1093219-SJ-43516-SMT-TR
Win Source Part Number: 1093219-SJ-43516-SMT -TR Category: Connectors, Interconnects>Barrel - Audio Connectors Series: SJ Features: Board Guide Connector Type: Phone Jack Termination: Solder Package: Tape & Reel Contact Material: Brass; Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polyamide (PA6T), Nylon 6T Standard Package: 1,000 Voltage - Rated: 12VDC Number of Positions/Contacts: 4 Conductors, 6 Contacts Internal Switch(s): Two Switches Contact Material - Plating: Silver Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Mating Length/Depth: 0.551" (14.00mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -20°C ~ 85°C Signal Lines: Stereo (4 Conductor, TRRS) Body Color: Black Alternative Parts (Cross-Reference): 52207-0533; 95503-2881; 39-00-0077; 84952-4; 1586019-6; 1-84952-0; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: CUI Devices Other Names: CP-43516SJDKR,045-09 18R,SJ-43516-SMT,SJ4 3516SMTTR,CP-43516SJ TR,CP-43516SJCT-NDR, CP-43516SJCT,CP-4351 6SJDKR-NDR,CP-43516S JTR-NDR Base Product Number: SJ-43

Win Source Part Number: 1093219-SJ-43516-SMT-TR
Category: Connectors, Interconnects>Barrel - Audio Connectors
Series: SJ
Features: Board Guide
Connector Type: Phone Jack
Termination: Solder
Package: Tape & Reel
Contact Material: Brass; Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polyamide (PA6T), Nylon 6T
Standard Package: 1,000
Voltage - Rated: 12VDC
Number of Positions/Contacts: 4 Conductors, 6 Contacts
Internal Switch(s): Two Switches
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Mating Length/Depth: 0.551" (14.00mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 85°C
Signal Lines: Stereo (4 Conductor, TRRS)
Body Color: Black
Alternative Parts (Cross-Reference): 52207-0533; 95503-2881; 39-00-0077; 84952-4; 1586019-6; 1-84952-0;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: CUI Devices
Other Names: CP-43516SJDKR,045-0918R,SJ-43516-SMT,SJ43516SMTTR,CP-43516SJTR,CP-43516SJCT-NDR,CP-43516SJCT,CP-43516SJDKR-NDR,CP-43516SJTR-NDR
Base Product Number: SJ-43

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1093219-SJ-43516-SMT-TR
Product Name Connectors, Interconnects - Barrel - Audio Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details