Category: Integrated Circuits (ICs)>Logic>FIFOs Memory
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Signal Lines: Stereo
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Internal Switch(s): Both
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory |