Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
CUI INC.
PYB15-Q48-S5-U -- DC/DC CONVERTER 5V 15W UFRM
CUI Inc.
DC/DC CONVERTER 5V 15W UFRM
PYB15-Q48-S5-U
Description
DC/DC CONVERTER 5V 15W UFRM
Utmel Electronic Limited
Done
Description
DC/DC CONVERTER 5V 15W UFRM
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
DC/DC CONVERTER 5V 15W UFRM
193-PYB15-Q48-S5-U
DC/DC CONVERTER 5V 15W UFRM
193-PYB15-Q48-S5-U
DC/DC CONVERTER 5V 15W UFRM
DC/DC CONVERTER 5V 15W UFRM
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
DC-DC Converter Chips
Product Number
193-PYB15-Q48-S5-U
Product Name
DC/DC CONVERTER 5V 15W UFRM
Package Type
Other; Module
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Buck 400MA 3MHZ Step-Down DC-DC Converter IC
AAT1149IJS-0.6-T1
View Details
Infineon Technologies AG
Buck QFN Step-Down DC-DC Converter IC
CY39C502WQN-G-AMERE1
Specs
Package Type
Other; Cut Tape
Operating Temperature
-30 to 85 C (-22 to 185 F)
Configuration / Function
Positive
View Details
Fuji Electric Corp. of America
Model:FA7701V
Specs
Input Voltage
18 volts
Configuration / Function
Buck
View Details
Qorvo
Buck 10V 38V 12V Step-Down DC-DC Converter IC
ACT4523YH-T
Specs
Package Type
Other; Tape and Reel
Output Voltage
12 volts
Input Voltage
38 volts
View Details