CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PR-2155

Description
Manufacturer: CUI Devices Win Source Part Number: 1334279-PR-2155 Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Connector Type: Jack Termination: Solder Cup Contact Material: Brass Gender: Male Shielding: Unshielded Standard Package: 500 Mounting: Free Hanging (In-Line) Voltage - Rated: 20VDC Body Material: Brass Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.083" (2.10mm ID), 0.217" (5.50mm OD) Insulation Color: Black Mating Length/Depth: 0.453" (11.50mm) Temperature Range - Operating: -25°C ~ 70°C Body Color: Silver ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable Current Rating (Amps): 7 A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: 102-4758 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334279-PR-2155 Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Connector Type: Jack Termination: Solder Cup Contact Material: Brass Gender: Male Shielding: Unshielded Standard Package: 500 Mounting: Free Hanging (In-Line) Voltage - Rated: 20VDC Body Material: Brass Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.083" (2.10mm ID), 0.217" (5.50mm OD) Insulation Color: Black Mating Length/Depth: 0.453" (11.50mm) Temperature Range - Operating: -25°C ~ 70°C Body Color: Silver ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable Current Rating (Amps): 7 A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: 102-4758 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1334279-PR-2155 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1334279-PR-2155
Connectors, Interconnects - Barrel Connectors - Power Connectors 1334279-PR-2155
Manufacturer: CUI Devices Win Source Part Number: 1334279-PR-2155 Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Connector Type: Jack Termination: Solder Cup Contact Material: Brass Gender: Male Shielding: Unshielded Standard Package: 500 Mounting: Free Hanging (In-Line) Voltage - Rated: 20VDC Body Material: Brass Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Nickel Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.083" (2.10mm ID), 0.217" (5.50mm OD) Insulation Color: Black Mating Length/Depth: 0.453" (11.50mm) Temperature Range - Operating: -25°C ~ 70°C Body Color: Silver ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable Current Rating (Amps): 7 A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Other Part Number: 102-4758 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1334279-PR-2155
Category: Connectors, Interconnects>Barrel Connectors>Power Connectors
Packaging: Bag
Connector Type: Jack
Termination: Solder Cup
Contact Material: Brass
Gender: Male
Shielding: Unshielded
Standard Package: 500
Mounting: Free Hanging (In-Line)
Voltage - Rated: 20VDC
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Nickel
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.083" (2.10mm ID), 0.217" (5.50mm OD)
Insulation Color: Black
Mating Length/Depth: 0.453" (11.50mm)
Temperature Range - Operating: -25°C ~ 70°C
Body Color: Silver
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
Current Rating (Amps): 7 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Other Part Number: 102-4758
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334279-PR-2155
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details