CUI Inc. Barrel - Barrel - Power Connectors - PP3-002C PP3-002C

Description
Manufacturer: CUI Inc. Win Source Part Number: 930824-PP3-002C Operating Temperature Range: 0°C ~ 40°C Features: Power Barrel Connector Plug 1.10mm ID (0.043"), 3.50mm OD (0.138") Free Hanging (In-Line) Package: Bag Mounting: Free Hanging (In-Line) Family Name: PP3-002 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: CP3-1002, 2266-PP3-002C, 045-1028R, PP3002C
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 930824-PP3-002C Operating Temperature Range: 0°C ~ 40°C Features: Power Barrel Connector Plug 1.10mm ID (0.043"), 3.50mm OD (0.138") Free Hanging (In-Line) Package: Bag Mounting: Free Hanging (In-Line) Family Name: PP3-002 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: CP3-1002, 2266-PP3-002C, 045-1028R, PP3002C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - PP3-002C - 930824-PP3-002C - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - PP3-002C
930824-PP3-002C
Barrel - Barrel - Power Connectors - PP3-002C 930824-PP3-002C
Manufacturer: CUI Inc. Win Source Part Number: 930824-PP3-002C Operating Temperature Range: 0°C ~ 40°C Features: Power Barrel Connector Plug 1.10mm ID (0.043"), 3.50mm OD (0.138") Free Hanging (In-Line) Package: Bag Mounting: Free Hanging (In-Line) Family Name: PP3-002 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: CP3-1002, 2266-PP3-002C, 045-1028R, PP3002C

Manufacturer: CUI Inc.
Win Source Part Number: 930824-PP3-002C
Operating Temperature Range: 0°C ~ 40°C
Features: Power Barrel Connector Plug 1.10mm ID (0.043"), 3.50mm OD (0.138") Free Hanging (In-Line)
Package: Bag
Mounting: Free Hanging (In-Line)
Family Name: PP3-002
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: CP3-1002, 2266-PP3-002C, 045-1028R, PP3002C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 930824-PP3-002C
Product Name Barrel - Barrel - Power Connectors - PP3-002C
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details