CUI Inc. Barrel - Barrel - Power Connectors - PP3-002A PP3-002A

Description
Manufacturer: CUI Inc. Win Source Part Number: 930822-PP3-002A Operating Temperature Range: 0°C ~ 40°C Features: Power Barrel Connector Plug 2.10mm ID (0.083"), 5.50mm OD (0.217") Free Hanging (In-Line) Package: Bag Mounting: Free Hanging (In-Line) Family Name: PP3-002 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 045-1033R, PP3002A, CP3-1000
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 930822-PP3-002A Operating Temperature Range: 0°C ~ 40°C Features: Power Barrel Connector Plug 2.10mm ID (0.083"), 5.50mm OD (0.217") Free Hanging (In-Line) Package: Bag Mounting: Free Hanging (In-Line) Family Name: PP3-002 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 045-1033R, PP3002A, CP3-1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - PP3-002A - 930822-PP3-002A - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - PP3-002A
930822-PP3-002A
Barrel - Barrel - Power Connectors - PP3-002A 930822-PP3-002A
Manufacturer: CUI Inc. Win Source Part Number: 930822-PP3-002A Operating Temperature Range: 0°C ~ 40°C Features: Power Barrel Connector Plug 2.10mm ID (0.083"), 5.50mm OD (0.217") Free Hanging (In-Line) Package: Bag Mounting: Free Hanging (In-Line) Family Name: PP3-002 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 045-1033R, PP3002A, CP3-1000

Manufacturer: CUI Inc.
Win Source Part Number: 930822-PP3-002A
Operating Temperature Range: 0°C ~ 40°C
Features: Power Barrel Connector Plug 2.10mm ID (0.083"), 5.50mm OD (0.217") Free Hanging (In-Line)
Package: Bag
Mounting: Free Hanging (In-Line)
Family Name: PP3-002
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 045-1033R, PP3002A, CP3-1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 930822-PP3-002A
Product Name Barrel - Barrel - Power Connectors - PP3-002A
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details