CUI Inc. Connectors, Interconnects - Barrel - Power Connectors PJ-067A

Description
Win Source Part Number: 1294275-PJ-067A Category: Connectors, Interconnects>Barrel - Power Connectors Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Eyelet(s) Package: Bag Contact Material: Brass, Phosphor Bronze Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 250 Voltage - Rated: 24VDC Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.224" (5.70mm OD) Mating Length/Depth: 0.331" (8.40mm) Thread Size: 5/16"-32 Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: CUI Devices Other Names: 045-1534R,CP-067A,PJ 067A Base Product Number: PJ-067
Request a Quote Datasheet
Description
Win Source Part Number: 1294275-PJ-067A Category: Connectors, Interconnects>Barrel - Power Connectors Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Eyelet(s) Package: Bag Contact Material: Brass, Phosphor Bronze Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 250 Voltage - Rated: 24VDC Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.224" (5.70mm OD) Mating Length/Depth: 0.331" (8.40mm) Thread Size: 5/16"-32 Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: CUI Devices Other Names: 045-1534R,CP-067A,PJ 067A Base Product Number: PJ-067
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel - Power Connectors - 1294275-PJ-067A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1294275-PJ-067A
Connectors, Interconnects - Barrel - Power Connectors 1294275-PJ-067A
Win Source Part Number: 1294275-PJ-067A Category: Connectors, Interconnects>Barrel - Power Connectors Features: Mounting Hardware, Thread Lock Connector Type: Jack Termination: Solder Eyelet(s) Package: Bag Contact Material: Brass, Phosphor Bronze Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 250 Voltage - Rated: 24VDC Mounting Feature: Bulkhead - Front Side Nut Body Material: Brass Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.224" (5.70mm OD) Mating Length/Depth: 0.331" (8.40mm) Thread Size: 5/16"-32 Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -25°C ~ 70°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: CUI Devices Other Names: 045-1534R,CP-067A,PJ 067A Base Product Number: PJ-067

Win Source Part Number: 1294275-PJ-067A
Category: Connectors, Interconnects>Barrel - Power Connectors
Features: Mounting Hardware, Thread Lock
Connector Type: Jack
Termination: Solder Eyelet(s)
Package: Bag
Contact Material: Brass, Phosphor Bronze
Gender: Male
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 250
Voltage - Rated: 24VDC
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.224" (5.70mm OD)
Mating Length/Depth: 0.331" (8.40mm)
Thread Size: 5/16"-32
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -25°C ~ 70°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: CUI Devices
Other Names: 045-1534R,CP-067A,PJ067A
Base Product Number: PJ-067

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1294275-PJ-067A
Product Name Connectors, Interconnects - Barrel - Power Connectors
Termination Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details