CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-055C

Description
Manufacturer: CUI Devices Win Source Part Number: 1334339-PJ-055C Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bulk Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.00mm ID (0.039"), 3.40mm OD (0.134") Actual Diameter: 0.039" (1.00mm ID), 0.150" (3.80mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: PJ055C,2266-PJ-055C, CP-055C,045-1199R Base Product Number: PJ-055 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334339-PJ-055C Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bulk Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.00mm ID (0.039"), 3.40mm OD (0.134") Actual Diameter: 0.039" (1.00mm ID), 0.150" (3.80mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: PJ055C,2266-PJ-055C, CP-055C,045-1199R Base Product Number: PJ-055 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1334339-PJ-055C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1334339-PJ-055C
Connectors, Interconnects - Barrel Connectors - Power Connectors 1334339-PJ-055C
Manufacturer: CUI Devices Win Source Part Number: 1334339-PJ-055C Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bulk Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Industry Recognized Mating Diameter: 1.00mm ID (0.039"), 3.40mm OD (0.134") Actual Diameter: 0.039" (1.00mm ID), 0.150" (3.80mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: PJ055C,2266-PJ-055C, CP-055C,045-1199R Base Product Number: PJ-055 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1334339-PJ-055C
Category: Connectors, Interconnects>Barrel Connectors>Power Connectors
Packaging: Bulk
Connector Type: Jack
Termination: Solder Eyelet(s)
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mounting: Through Hole
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Tin
Industry Recognized Mating Diameter: 1.00mm ID (0.039"), 3.40mm OD (0.134")
Actual Diameter: 0.039" (1.00mm ID), 0.150" (3.80mm OD)
Mating Length/Depth: 0.354" (9.00mm)
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: PJ055C,2266-PJ-055C,CP-055C,045-1199R
Base Product Number: PJ-055
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334339-PJ-055C
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details