CUI Inc. Barrel - Barrel - Power Connectors - PJ-051AH PJ-051AH

Description
Manufacturer: CUI Inc. Win Source Part Number: 848899-PJ-051AH Features: Power Barrel Connector Package: Bag Family Name: PJ-051 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1190R, CP-051AH, PJ051AH
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 848899-PJ-051AH Features: Power Barrel Connector Package: Bag Family Name: PJ-051 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1190R, CP-051AH, PJ051AH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Power Connectors - PJ-051AH - 848899-PJ-051AH - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - PJ-051AH
848899-PJ-051AH
Barrel - Barrel - Power Connectors - PJ-051AH 848899-PJ-051AH
Manufacturer: CUI Inc. Win Source Part Number: 848899-PJ-051AH Features: Power Barrel Connector Package: Bag Family Name: PJ-051 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1190R, CP-051AH, PJ051AH

Manufacturer: CUI Inc.
Win Source Part Number: 848899-PJ-051AH
Features: Power Barrel Connector
Package: Bag
Family Name: PJ-051
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 045-1190R, CP-051AH, PJ051AH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 848899-PJ-051AH
Product Name Barrel - Barrel - Power Connectors - PJ-051AH
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector-SET - SEA-KL-SAC10/30 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details