CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-044BH

Description
Manufacturer: CUI Devices Win Source Part Number: 1334240-PJ-044BH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Board Guide Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1173R,PJ044BH,CP -044BH Base Product Number: PJ-044 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334240-PJ-044BH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Board Guide Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1173R,PJ044BH,CP -044BH Base Product Number: PJ-044 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1334240-PJ-044BH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1334240-PJ-044BH
Connectors, Interconnects - Barrel Connectors - Power Connectors 1334240-PJ-044BH
Manufacturer: CUI Devices Win Source Part Number: 1334240-PJ-044BH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Features: Board Guide Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1173R,PJ044BH,CP -044BH Base Product Number: PJ-044 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1334240-PJ-044BH
Category: Connectors, Interconnects>Barrel Connectors>Power Connectors
Packaging: Bag
Features: Board Guide
Connector Type: Jack
Termination: Solder Eyelet(s)
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mounting: Through Hole
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD)
Mating Length/Depth: 0.354" (9.00mm)
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 045-1173R,PJ044BH,CP-044BH
Base Product Number: PJ-044
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334240-PJ-044BH
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details