The PJ-040-SMT-TR is a surface mount DC power jack designed for right angle orientation, featuring a 0.65 mm center pin and a rated input current of 1.0 A. It supports a maximum input voltage of 24 Vdc and has a contact resistance of 30 m,Ѷ. The component is rated for an operating temperature range of -25°C to 85°C and has a life expectancy of 5,000 cycles. The housing is made from PA10T material with a flammability rating of UL94V-0, ensuring compliance with safety standards. The product is RoHS compliant and comes packaged in reels of 1,000 pieces. Soldering conditions include a reflow temperature range of 255°C to 265°C. This connector is suitable for applications requiring reliable power connections in compact designs.
Manufacturer: CUI Inc.
Win Source Part Number: 889910-PJ-040-SMT-TR
Operating Temperature Range: -25°C ~ 85°C
Features: Power Barrel Connector Jack 0.70mm ID (0.028"), 2.35mm OD (0.093") EIAJ-1 Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: PJ-040
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: PJ040SMTTR, CP-040PJDKR, CP-040PJTR, CP-040PJCT, PJ-040-SMT, 045-1088R, Q5734886
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 889910-PJ-040-SMT-TR |
| Product Name | Barrel - Barrel - Power Connectors - PJ-040-SMT-TR |
| Mounting | Surface Mount, Right Angle |