CUI Inc. Connectors, Interconnects - Barrel Connectors - Power Connectors PJ-037AH

Description
Manufacturer: CUI Devices Win Source Part Number: 1334269-PJ-037AH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1150R,PJ037AH,CP -037AH Base Product Number: PJ-037 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1334269-PJ-037AH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1150R,PJ037AH,CP -037AH Base Product Number: PJ-037 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Barrel Connectors - Power Connectors - 1334269-PJ-037AH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel Connectors - Power Connectors
1334269-PJ-037AH
Connectors, Interconnects - Barrel Connectors - Power Connectors 1334269-PJ-037AH
Manufacturer: CUI Devices Win Source Part Number: 1334269-PJ-037AH Category: Connectors, Interconnects>Barrel Connectors>Power Connectors Packaging: Bag Connector Type: Jack Termination: Solder Eyelet(s) Contact Material: Brass, Copper Alloy Gender: Male Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: Through Hole, Right Angle Voltage - Rated: 24VDC Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal Switch(s): Does Not Contain Switch Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD) Mating Length/Depth: 0.354" (9.00mm) Temperature Range - Operating: -25°C ~ 85°C Body Color: Black ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 045-1150R,PJ037AH,CP -037AH Base Product Number: PJ-037 RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1334269-PJ-037AH
Category: Connectors, Interconnects>Barrel Connectors>Power Connectors
Packaging: Bag
Connector Type: Jack
Termination: Solder Eyelet(s)
Contact Material: Brass, Copper Alloy
Gender: Male
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mounting: Through Hole, Right Angle
Voltage - Rated: 24VDC
Number of Positions/Contacts: 2 Conductors, 2 Contacts
Internal Switch(s): Does Not Contain Switch
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID), 0.256" (6.50mm OD)
Mating Length/Depth: 0.354" (9.00mm)
Temperature Range - Operating: -25°C ~ 85°C
Body Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 045-1150R,PJ037AH,CP-037AH
Base Product Number: PJ-037
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1334269-PJ-037AH
Product Name Connectors, Interconnects - Barrel Connectors - Power Connectors
Termination Solder Eyelet(s)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1511-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details