CUI Inc. Connectors, Interconnects- Barrel Connectors- Power Connectors PJ-035DH

Description
Manufacturer: CUI Devices Category: Connectors, Interconnects- Barrel Connectors- Power Connectors Package: Bag Product Status: Active Connector Type: Jack Gender: Male Industry Recognized Mating Diameter: 1.30mm ID (0.051"), 3.50mm OD (0.138") Actual Diameter: 0.051" (1.30mm ID), 0.150" (3.80mm OD) Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Category: Connectors, Interconnects- Barrel Connectors- Power Connectors Package: Bag Product Status: Active Connector Type: Jack Gender: Male Industry Recognized Mating Diameter: 1.30mm ID (0.051"), 3.50mm OD (0.138") Actual Diameter: 0.051" (1.30mm ID), 0.150" (3.80mm OD) Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Barrel Connectors- Power Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Barrel Connectors- Power Connectors
Connectors, Interconnects- Barrel Connectors- Power Connectors
Manufacturer: CUI Devices Category: Connectors, Interconnects- Barrel Connectors- Power Connectors Package: Bag Product Status: Active Connector Type: Jack Gender: Male Industry Recognized Mating Diameter: 1.30mm ID (0.051"), 3.50mm OD (0.138") Actual Diameter: 0.051" (1.30mm ID), 0.150" (3.80mm OD) Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed

Manufacturer: CUI Devices
Category: Connectors, Interconnects- Barrel Connectors- Power Connectors
Package: Bag
Product Status: Active
Connector Type: Jack
Gender: Male
Industry Recognized Mating Diameter: 1.30mm ID (0.051"), 3.50mm OD (0.138")
Actual Diameter: 0.051" (1.30mm ID), 0.150" (3.80mm OD)
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects- Barrel Connectors- Power Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details