CUI Inc. Connectors,Interconnects PJ-033A

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI-Inc. Category: Connectors,Interconn ects Packaging: Bag Operating Temperature Range: -20°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI-Inc. Category: Connectors,Interconn ects Packaging: Bag Operating Temperature Range: -20°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI-Inc. Category: Connectors,Interconn ects Packaging: Bag Operating Temperature Range: -20°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: CUI-Inc.
Category: Connectors,Interconnects
Packaging: Bag
Operating Temperature Range: -20°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details