CUI Inc. Power Supplies - Board Mount - DC DC Converters PEM1-S12-S5-S

Description
Manufacturer: CUI Inc. Win Source Part Number: 1320569-PEM1-S12-S5- S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 80% Temperature Range - Operating: -40°C ~ 105°C Case / Package: 7-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2764,PEM1S12S5S Base Product Number: PEM1-S12 Product Status: Not For New Designs Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1320569-PEM1-S12-S5- S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 80% Temperature Range - Operating: -40°C ~ 105°C Case / Package: 7-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2764,PEM1S12S5S Base Product Number: PEM1-S12 Product Status: Not For New Designs Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1320569-PEM1-S12-S5-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1320569-PEM1-S12-S5-S
Power Supplies - Board Mount - DC DC Converters 1320569-PEM1-S12-S5-S
Manufacturer: CUI Inc. Win Source Part Number: 1320569-PEM1-S12-S5- S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 80% Temperature Range - Operating: -40°C ~ 105°C Case / Package: 7-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2764,PEM1S12S5S Base Product Number: PEM1-S12 Product Status: Not For New Designs Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3

Manufacturer: CUI Inc.
Win Source Part Number: 1320569-PEM1-S12-S5-S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 7-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 102-2764,PEM1S12S5S
Base Product Number: PEM1-S12
Product Status: Not For New Designs
Approval Agency: CB Scheme, EN, IEC, UL
RoHS Status: RoHS Compliant
Standard Number: 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3

Buy Now Datasheet
5V 1W DC-DC Converter IC - 132-PEM1-S12-S5-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 1W DC-DC Converter IC
132-PEM1-S12-S5-S
5V 1W DC-DC Converter IC 132-PEM1-S12-S5-S
DC DC CONVERTER 5V 1W Product overview: PEM1-S12-S5-S from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PEM1-S12-S5-S can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 1W Product overview: PEM1-S12-S5-S from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PEM1-S12-S5-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1320569-PEM1-S12-S5-S 132-PEM1-S12-S5-S
Product Name Power Supplies - Board Mount - DC DC Converters 5V 1W DC-DC Converter IC
Package Type Other; 7-SIP Module, 4 Leads Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
6A 3.3V 5.5V DC-DC Converter IC - 132-PT5401A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
2 suppliers