CUI Inc. Power Supplies - Board Mount - DC DC Converters PEM1-S12-S12-S

Description
Manufacturer: CUI Inc. Win Source Part Number: 1320664-PEM1-S12-S12 -S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 105°C Case / Package: 7-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2762,PEM1S12S12S Base Product Number: PEM1-S12 Product Status: Not For New Designs Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1320664-PEM1-S12-S12 -S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 105°C Case / Package: 7-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2762,PEM1S12S12S Base Product Number: PEM1-S12 Product Status: Not For New Designs Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1320664-PEM1-S12-S12-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1320664-PEM1-S12-S12-S
Power Supplies - Board Mount - DC DC Converters 1320664-PEM1-S12-S12-S
Manufacturer: CUI Inc. Win Source Part Number: 1320664-PEM1-S12-S12 -S Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 25 Mounting: Through Hole Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Efficiency: 80% Temperature Range - Operating: -40°C ~ 105°C Case / Package: 7-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 102-2762,PEM1S12S12S Base Product Number: PEM1-S12 Product Status: Not For New Designs Approval Agency: CB Scheme, EN, IEC, UL RoHS Status: RoHS Compliant Standard Number: 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3

Manufacturer: CUI Inc.
Win Source Part Number: 1320664-PEM1-S12-S12-S
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.77" L x 0.24" W x 0.37" H (19.5mm x 6.0mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Mounting: Through Hole
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 83mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Efficiency: 80%
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 7-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 102-2762,PEM1S12S12S
Base Product Number: PEM1-S12
Product Status: Not For New Designs
Approval Agency: CB Scheme, EN, IEC, UL
RoHS Status: RoHS Compliant
Standard Number: 55024; 55032 Class A; 60950-1; 61000-3-2; 61000-3-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1320664-PEM1-S12-S12-S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; 7-SIP Module, 4 Leads
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details