CUI Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules PDM2-S24-S12-S

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 9-SRT Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 56 Applications: SATA Feature: Thermal Shutdown Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 9-SRT Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 56 Applications: SATA Feature: Thermal Shutdown Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 9-SRT Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: 56 Applications: SATA Feature: Thermal Shutdown Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 9-SRT
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: 56
Applications: SATA
Feature: Thermal Shutdown
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Operating Range SATA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9098001MXA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
3.5GHz Rf Amplifier - 860-QM52042TR13-5K - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details
5V CMOS Operational Amplifier - ALD1703SAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details