CUI Inc. Power Supplies - Board Mount - DC DC Converters PCSA1-S24-S12-S

Description
Win Source Part Number: 1350707-PCSA1-S24-S1 2-S Category: Power Supplies - Board Mount - DC DC Converters Series: PSCA1-S (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.6mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 26 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Efficiency: 80% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PCSA1
Request a Quote Datasheet
Description
Win Source Part Number: 1350707-PCSA1-S24-S1 2-S Category: Power Supplies - Board Mount - DC DC Converters Series: PSCA1-S (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.6mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 26 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Efficiency: 80% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PCSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350707-PCSA1-S24-S12-S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350707-PCSA1-S24-S12-S
Power Supplies - Board Mount - DC DC Converters 1350707-PCSA1-S24-S12-S
Win Source Part Number: 1350707-PCSA1-S24-S1 2-S Category: Power Supplies - Board Mount - DC DC Converters Series: PSCA1-S (1W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.6mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 26 Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 12V Efficiency: 80% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: CUI Inc. Base Product Number: PCSA1

Win Source Part Number: 1350707-PCSA1-S24-S12-S
Category: Power Supplies - Board Mount - DC DC Converters
Series: PSCA1-S (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.6mm x 7.5mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 26
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 84mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 12V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: CUI Inc.
Base Product Number: PCSA1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350707-PCSA1-S24-S12-S
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MF-ADJ - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details