CUI Inc. Barrel - Barrel - Audio Connectors - MJ-3523-SMT-TR MJ-3523-SMT-TR

Description
Manufacturer: CUI Inc. Win Source Part Number: 884882-MJ-3523-SMT-T R Operating Temperature Range: -25°C ~ 85°C Features: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Mono Connector Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: MJ3523SMTTR, CP-3523MJCT, Q2717832, CP-3523MJDKR, MJ-3523-SMT, 045-1241R, CP-3523MJCT-NDR, CP-3523MJTR, CP-3523MJTR-NDR
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 884882-MJ-3523-SMT-T R Operating Temperature Range: -25°C ~ 85°C Features: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Mono Connector Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: MJ3523SMTTR, CP-3523MJCT, Q2717832, CP-3523MJDKR, MJ-3523-SMT, 045-1241R, CP-3523MJCT-NDR, CP-3523MJTR, CP-3523MJTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel - Barrel - Audio Connectors - MJ-3523-SMT-TR - 884882-MJ-3523-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - MJ-3523-SMT-TR
884882-MJ-3523-SMT-TR
Barrel - Barrel - Audio Connectors - MJ-3523-SMT-TR 884882-MJ-3523-SMT-TR
Manufacturer: CUI Inc. Win Source Part Number: 884882-MJ-3523-SMT-T R Operating Temperature Range: -25°C ~ 85°C Features: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Mono Connector Solder Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: MJ3523SMTTR, CP-3523MJCT, Q2717832, CP-3523MJDKR, MJ-3523-SMT, 045-1241R, CP-3523MJCT-NDR, CP-3523MJTR, CP-3523MJTR-NDR

Manufacturer: CUI Inc.
Win Source Part Number: 884882-MJ-3523-SMT-TR
Operating Temperature Range: -25°C ~ 85°C
Features: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Phone Jack Mono Connector Solder
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: MJ3523SMTTR, CP-3523MJCT, Q2717832, CP-3523MJDKR, MJ-3523-SMT, 045-1241R, CP-3523MJCT-NDR, CP-3523MJTR, CP-3523MJTR-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 884882-MJ-3523-SMT-TR
Product Name Barrel - Barrel - Audio Connectors - MJ-3523-SMT-TR
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details