CUI Inc. Speakers & Transducers GF1207

Description
Speakers & Transducers 5W 8Ohm 160Hz 120mm round speaker
Datasheet
Description
Speakers & Transducers 5W 8Ohm 160Hz 120mm round speaker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF1207
Speakers & Transducers GF1207
Speakers & Transducers 5W 8Ohm 160Hz 120mm round speaker

Speakers & Transducers 5W 8Ohm 160Hz 120mm round speaker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF1207
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Home Audio, Bookshelf Loudspeaker - RS 230 Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details