CUI Inc. Speakers & Transducers GF0668B

Description
Speakers & Transducers speaker, 66 mm square, 29 mm deep, paper, ferrite, 3 W, 8 , 210 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 66 mm square, 29 mm deep, paper, ferrite, 3 W, 8 , 210 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF0668B
Speakers & Transducers GF0668B
Speakers & Transducers speaker, 66 mm square, 29 mm deep, paper, ferrite, 3 W, 8 , 210 Hz, solder eyelets

Speakers & Transducers speaker, 66 mm square, 29 mm deep, paper, ferrite, 3 W, 8 , 210 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF0668B
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
Home Audio, Outdoor Speaker - Voyager Metro II Outdoor Speaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details