CUI Inc. Speakers & Transducers GF0666M

Description
Speakers & Transducers speaker, 66 mm square, 19.5 mm deep, mylar, ferrite, 500 mW, 8 , 420 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 66 mm square, 19.5 mm deep, mylar, ferrite, 500 mW, 8 , 420 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF0666M
Speakers & Transducers GF0666M
Speakers & Transducers speaker, 66 mm square, 19.5 mm deep, mylar, ferrite, 500 mW, 8 , 420 Hz, solder eyelets

Speakers & Transducers speaker, 66 mm square, 19.5 mm deep, mylar, ferrite, 500 mW, 8 , 420 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF0666M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details