CUI Inc. Speakers & Transducers GF0576

Description
Speakers & Transducers speaker, 57 mm square, 18.5 mm deep, paper, ferrite, 250 mW, 8 , 380 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 57 mm square, 18.5 mm deep, paper, ferrite, 250 mW, 8 , 380 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF0576
Speakers & Transducers GF0576
Speakers & Transducers speaker, 57 mm square, 18.5 mm deep, paper, ferrite, 250 mW, 8 , 380 Hz, solder eyelets

Speakers & Transducers speaker, 57 mm square, 18.5 mm deep, paper, ferrite, 250 mW, 8 , 380 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF0576
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7542097 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
Home Audio, Bookshelf Loudspeaker - RS 230 Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details