CUI Inc. Speakers & Transducers GF0571

Description
Speakers & Transducers speaker, 57 mm round, 18.5 mm deep, paper, ferrite, 250 mW, 8 , 380 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 57 mm round, 18.5 mm deep, paper, ferrite, 250 mW, 8 , 380 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF0571
Speakers & Transducers GF0571
Speakers & Transducers speaker, 57 mm round, 18.5 mm deep, paper, ferrite, 250 mW, 8 , 380 Hz, solder eyelets

Speakers & Transducers speaker, 57 mm round, 18.5 mm deep, paper, ferrite, 250 mW, 8 , 380 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF0571
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 460 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR5151N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 97 dB
Nominal Power 3 watts
Maximum Power 4 watts
View Details
4 suppliers