CUI Inc. Speakers & Transducers GC0201MAP-1

Description
Speakers & Transducers speaker20mmSpeaker8O hms0.4WMetalPCPin
Datasheet
Description
Speakers & Transducers speaker20mmSpeaker8O hms0.4WMetalPCPin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GC0201MAP-1
Speakers & Transducers GC0201MAP-1
Speakers & Transducers speaker20mmSpeaker8O hms0.4WMetalPCPin

Speakers & Transducers speaker20mmSpeaker8Ohms0.4WMetalPCPin

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GC0201MAP-1
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details