CUI Inc. Speakers & Transducers GA0771M

Description
Speakers & Transducers speaker, 77 mm round, 26 mm deep, mylar, alnico, 1 W, 8 , 300 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 77 mm round, 26 mm deep, mylar, alnico, 1 W, 8 , 300 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GA0771M
Speakers & Transducers GA0771M
Speakers & Transducers speaker, 77 mm round, 26 mm deep, mylar, alnico, 1 W, 8 , 300 Hz, solder eyelets

Speakers & Transducers speaker, 77 mm round, 26 mm deep, mylar, alnico, 1 W, 8 , 300 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GA0771M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
Car Audio, Full Range Speaker - SE35 - Boston Acoustics, Inc.
Specs
Nominal Power 30 watts
Maximum Power 60 watts
Impedance 4 ohms
View Details
IEC60601-1-8 Medical Speakers - MSS300R - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Frequency Response 325 Hz
Size 0.91 inch (23 mm)
View Details
4 suppliers