CUI Inc. Speakers & Transducers GA0701

Description
Speakers & Transducers speakerRound70mm(23/ 4")8Ohm0.5WNom.Paper Cone
Datasheet
Description
Speakers & Transducers speakerRound70mm(23/ 4")8Ohm0.5WNom.Paper Cone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GA0701
Speakers & Transducers GA0701
Speakers & Transducers speakerRound70mm(23/ 4")8Ohm0.5WNom.Paper Cone

Speakers & Transducers speakerRound70mm(23/4")8Ohm0.5WNom.PaperCone

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GA0701
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526804 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details