CUI Inc. Speakers & Transducers GA0571

Description
Speakers & Transducers speakerRound57mm(21/ 4")8Ohm0.25WNom.Pape rCone
Datasheet
Description
Speakers & Transducers speakerRound57mm(21/ 4")8Ohm0.25WNom.Pape rCone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GA0571
Speakers & Transducers GA0571
Speakers & Transducers speakerRound57mm(21/ 4")8Ohm0.25WNom.Pape rCone

Speakers & Transducers speakerRound57mm(21/4")8Ohm0.25WNom.PaperCone

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GA0571
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3050 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details