CUI Inc. Speakers & Transducers GA0501M

Description
Speakers & Transducers speaker, 50 mm round, 18.5 mm deep, mylar, 250 mW, 8 , 500 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 50 mm round, 18.5 mm deep, mylar, 250 mW, 8 , 500 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GA0501M
Speakers & Transducers GA0501M
Speakers & Transducers speaker, 50 mm round, 18.5 mm deep, mylar, 250 mW, 8 , 500 Hz, solder eyelets

Speakers & Transducers speaker, 50 mm round, 18.5 mm deep, mylar, 250 mW, 8 , 500 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GA0501M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 52 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details