CUI Inc. Battery Chargers - DTB120300UC-P5P-FL DTB120300UC-P5P-FL

Description
Manufacturer: CUI Inc. Win Source Part Number: 1021345-DTB120300UC- P5P-FL Type: Lead Acid Termination Style: 2.1mm I.D. x 5.5mm O.D. x 12mm Female Features: Multiple Charge Modes Approvals: CE, cUL, UL Mounting: Desktop Voltage - Input: 100 to 240 VAC Number of Cells: 1 Charge Current - Max: 3A Battery Cell Size: 12V Categories: Battery Products Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 40°C Maximum Power Dissipation: 36W Voltage - Nominal: 12V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1021345-DTB120300UC- P5P-FL Type: Lead Acid Termination Style: 2.1mm I.D. x 5.5mm O.D. x 12mm Female Features: Multiple Charge Modes Approvals: CE, cUL, UL Mounting: Desktop Voltage - Input: 100 to 240 VAC Number of Cells: 1 Charge Current - Max: 3A Battery Cell Size: 12V Categories: Battery Products Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 40°C Maximum Power Dissipation: 36W Voltage - Nominal: 12V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - DTB120300UC-P5P-FL - 1021345-DTB120300UC-P5P-FL - Win Source Electronics
Laguna Hills, CA, United States
Battery Chargers - DTB120300UC-P5P-FL
1021345-DTB120300UC-P5P-FL
Battery Chargers - DTB120300UC-P5P-FL 1021345-DTB120300UC-P5P-FL
Manufacturer: CUI Inc. Win Source Part Number: 1021345-DTB120300UC- P5P-FL Type: Lead Acid Termination Style: 2.1mm I.D. x 5.5mm O.D. x 12mm Female Features: Multiple Charge Modes Approvals: CE, cUL, UL Mounting: Desktop Voltage - Input: 100 to 240 VAC Number of Cells: 1 Charge Current - Max: 3A Battery Cell Size: 12V Categories: Battery Products Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 40°C Maximum Power Dissipation: 36W Voltage - Nominal: 12V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 1021345-DTB120300UC-P5P-FL
Type: Lead Acid
Termination Style: 2.1mm I.D. x 5.5mm O.D. x 12mm Female
Features: Multiple Charge Modes
Approvals: CE, cUL, UL
Mounting: Desktop
Voltage - Input: 100 to 240 VAC
Number of Cells: 1
Charge Current - Max: 3A
Battery Cell Size: 12V
Categories: Battery Products
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 40°C
Maximum Power Dissipation: 36W
Voltage - Nominal: 12V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1021345-DTB120300UC-P5P-FL
Product Name Battery Chargers - DTB120300UC-P5P-FL
Cell Type Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination - BQ2003S-NG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1908256P - RS Components, Ltd.
Specs
Cell Type Nickel-Metal Hydride, Nickel-Cadmium
Package Type SO
Pins 16
View Details