CUI Inc. Battery Chargers - DTB120225UC-P5P-FL DTB120225UC-P5P-FL

Description
Manufacturer: CUI Inc. Win Source Part Number: 1021344-DTB120225UC- P5P-FL Type: Lead Acid Termination Style: 2.1mm I.D. x 5.5mm O.D. x 12mm Female Features: Multiple Charge Modes Approvals: CE, cUL, UL Mounting: Desktop Voltage - Input: 100 to 240 VAC Number of Cells: 1 Charge Current - Max: 2.25A Battery Cell Size: 12V Categories: Battery Products Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 40°C Maximum Power Dissipation: 26.4W Voltage - Nominal: 12V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1021344-DTB120225UC- P5P-FL Type: Lead Acid Termination Style: 2.1mm I.D. x 5.5mm O.D. x 12mm Female Features: Multiple Charge Modes Approvals: CE, cUL, UL Mounting: Desktop Voltage - Input: 100 to 240 VAC Number of Cells: 1 Charge Current - Max: 2.25A Battery Cell Size: 12V Categories: Battery Products Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 40°C Maximum Power Dissipation: 26.4W Voltage - Nominal: 12V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - DTB120225UC-P5P-FL - 1021344-DTB120225UC-P5P-FL - Win Source Electronics
Laguna Hills, CA, United States
Battery Chargers - DTB120225UC-P5P-FL
1021344-DTB120225UC-P5P-FL
Battery Chargers - DTB120225UC-P5P-FL 1021344-DTB120225UC-P5P-FL
Manufacturer: CUI Inc. Win Source Part Number: 1021344-DTB120225UC- P5P-FL Type: Lead Acid Termination Style: 2.1mm I.D. x 5.5mm O.D. x 12mm Female Features: Multiple Charge Modes Approvals: CE, cUL, UL Mounting: Desktop Voltage - Input: 100 to 240 VAC Number of Cells: 1 Charge Current - Max: 2.25A Battery Cell Size: 12V Categories: Battery Products Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 40°C Maximum Power Dissipation: 26.4W Voltage - Nominal: 12V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: CUI Inc.
Win Source Part Number: 1021344-DTB120225UC-P5P-FL
Type: Lead Acid
Termination Style: 2.1mm I.D. x 5.5mm O.D. x 12mm Female
Features: Multiple Charge Modes
Approvals: CE, cUL, UL
Mounting: Desktop
Voltage - Input: 100 to 240 VAC
Number of Cells: 1
Charge Current - Max: 2.25A
Battery Cell Size: 12V
Categories: Battery Products
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 40°C
Maximum Power Dissipation: 26.4W
Voltage - Nominal: 12V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1021344-DTB120225UC-P5P-FL
Product Name Battery Chargers - DTB120225UC-P5P-FL
Cell Type Lead Acid
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ2005S - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 1915253 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details