CUI Inc. Audio Products - Alarms, Buzzers, and Sirens CPT-2312-88T

Description
Win Source Part Number: 982408-CPT-2312-88T Category: Audio Products>Alarms, Buzzers, and Sirens Series: CPT Termination: PC Pins Package: Box Height - Seated (Max): 0.492" (12.50mm) Standard Package: 50 Voltage - Rated: 12 V Technology: Piezo Frequency: 2kHz Input Type: peak-peak Signal Current - Supply: 5mA Voltage Range: 1 ~ 30V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.906" Dia (23.00mm) Sound Pressure Level (SPL): 88dB @ 12V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 102-CPT-2312-88T Base Product Number: CPT-2312
Request a Quote Datasheet
Description
Win Source Part Number: 982408-CPT-2312-88T Category: Audio Products>Alarms, Buzzers, and Sirens Series: CPT Termination: PC Pins Package: Box Height - Seated (Max): 0.492" (12.50mm) Standard Package: 50 Voltage - Rated: 12 V Technology: Piezo Frequency: 2kHz Input Type: peak-peak Signal Current - Supply: 5mA Voltage Range: 1 ~ 30V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.906" Dia (23.00mm) Sound Pressure Level (SPL): 88dB @ 12V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 102-CPT-2312-88T Base Product Number: CPT-2312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - CPT-2312-88T - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
CPT-2312-88T
Audio Products - Alarms, Buzzers, and Sirens CPT-2312-88T
Win Source Part Number: 982408-CPT-2312-88T Category: Audio Products>Alarms, Buzzers, and Sirens Series: CPT Termination: PC Pins Package: Box Height - Seated (Max): 0.492" (12.50mm) Standard Package: 50 Voltage - Rated: 12 V Technology: Piezo Frequency: 2kHz Input Type: peak-peak Signal Current - Supply: 5mA Voltage Range: 1 ~ 30V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.906" Dia (23.00mm) Sound Pressure Level (SPL): 88dB @ 12V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.80.9041 Mfr: CUI Devices Other Names: 102-CPT-2312-88T Base Product Number: CPT-2312

Win Source Part Number: 982408-CPT-2312-88T
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: CPT
Termination: PC Pins
Package: Box
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 50
Voltage - Rated: 12 V
Technology: Piezo
Frequency: 2kHz
Input Type: peak-peak Signal
Current - Supply: 5mA
Voltage Range: 1 ~ 30V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.906" Dia (23.00mm)
Sound Pressure Level (SPL): 88dB @ 12V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.80.9041
Mfr: CUI Devices
Other Names: 102-CPT-2312-88T
Base Product Number: CPT-2312

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CPT-2312-88T
Product Name Audio Products - Alarms, Buzzers, and Sirens
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7800712P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Tone Continuous
View Details
Alarms, Buzzers, and Sirens - Z5908-ND - DigiKey
Specs
Terminations Connector
Mounting Panel
Tone Noncontinuous
View Details
3 suppliers