CUI Inc. Alarms, Buzzers, and Sirens - CPT-2272C-200 CPT-2272C-200

Description
Manufacturer: CUI Inc. Win Source Part Number: 761851-CPT-2272C-200 Series: CPT Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Termination: PC Pins Technology: Piezo Frequency: 4kHz Input Type: peak-peak Signal Operating Mode: Single Tone Family Name: CPT-2272C-200 Voltage Range: 20V (Maximum) Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.866" Dia (22.00mm) Operating Supply Current: 10mA Sound Pressure Level (SPL): 90dB @ 12V, 10cm Height - Seated (Maximum): 0.339" (8.60mm) Voltage Rating DC: 12V Introduction Date: April 15, 2016 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 761851-CPT-2272C-200 Series: CPT Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Termination: PC Pins Technology: Piezo Frequency: 4kHz Input Type: peak-peak Signal Operating Mode: Single Tone Family Name: CPT-2272C-200 Voltage Range: 20V (Maximum) Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.866" Dia (22.00mm) Operating Supply Current: 10mA Sound Pressure Level (SPL): 90dB @ 12V, 10cm Height - Seated (Maximum): 0.339" (8.60mm) Voltage Rating DC: 12V Introduction Date: April 15, 2016 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - CPT-2272C-200 - CPT-2272C-200 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - CPT-2272C-200
CPT-2272C-200
Alarms, Buzzers, and Sirens - CPT-2272C-200 CPT-2272C-200
Manufacturer: CUI Inc. Win Source Part Number: 761851-CPT-2272C-200 Series: CPT Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 60°C Termination: PC Pins Technology: Piezo Frequency: 4kHz Input Type: peak-peak Signal Operating Mode: Single Tone Family Name: CPT-2272C-200 Voltage Range: 20V (Maximum) Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Dimension: 0.866" Dia (22.00mm) Operating Supply Current: 10mA Sound Pressure Level (SPL): 90dB @ 12V, 10cm Height - Seated (Maximum): 0.339" (8.60mm) Voltage Rating DC: 12V Introduction Date: April 15, 2016 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: CUI Inc.
Win Source Part Number: 761851-CPT-2272C-200
Series: CPT
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 60°C
Termination: PC Pins
Technology: Piezo
Frequency: 4kHz
Input Type: peak-peak Signal
Operating Mode: Single Tone
Family Name: CPT-2272C-200
Voltage Range: 20V (Maximum)
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Dimension: 0.866" Dia (22.00mm)
Operating Supply Current: 10mA
Sound Pressure Level (SPL): 90dB @ 12V, 10cm
Height - Seated (Maximum): 0.339" (8.60mm)
Voltage Rating DC: 12V
Introduction Date: April 15, 2016
ECCN: EAR99
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CPT-2272C-200
Product Name Alarms, Buzzers, and Sirens - CPT-2272C-200
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 1812705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details