CUI Inc. Audio Products - Alarms, Buzzers, and Sirens CMT-322-65-SMT-TR

Description
Win Source Part Number: 1350001-CMT-322-65-S MT-TR Category: Audio Products - Alarms, Buzzers, and Sirens Termination: Solder Pads Package: Tape & Reel Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Voltage - Rated: 3 V Technology: Magnetic Frequency: 4kHz Input Type: Zero-Peak Signal Current - Supply: 120mA Voltage Range: 2 ~ 4V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Surface Mount Temperature Range - Operating: -20°C ~ 70°C Sound Pressure Level (SPL): 65dB @ 3V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8531.80.9041 Mfr: CUI Devices
Request a Quote Datasheet
Description
Win Source Part Number: 1350001-CMT-322-65-S MT-TR Category: Audio Products - Alarms, Buzzers, and Sirens Termination: Solder Pads Package: Tape & Reel Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Voltage - Rated: 3 V Technology: Magnetic Frequency: 4kHz Input Type: Zero-Peak Signal Current - Supply: 120mA Voltage Range: 2 ~ 4V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Surface Mount Temperature Range - Operating: -20°C ~ 70°C Sound Pressure Level (SPL): 65dB @ 3V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8531.80.9041 Mfr: CUI Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - CMT-322-65-SMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Alarms, Buzzers, and Sirens
CMT-322-65-SMT-TR
Audio Products - Alarms, Buzzers, and Sirens CMT-322-65-SMT-TR
Win Source Part Number: 1350001-CMT-322-65-S MT-TR Category: Audio Products - Alarms, Buzzers, and Sirens Termination: Solder Pads Package: Tape & Reel Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Voltage - Rated: 3 V Technology: Magnetic Frequency: 4kHz Input Type: Zero-Peak Signal Current - Supply: 120mA Voltage Range: 2 ~ 4V Port Location: Top Driver Circuitry: Transducer, Externally Driven Mounting Type: Surface Mount Temperature Range - Operating: -20°C ~ 70°C Sound Pressure Level (SPL): 65dB @ 3V, 10cm ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8531.80.9041 Mfr: CUI Devices

Win Source Part Number: 1350001-CMT-322-65-SMT-TR
Category: Audio Products - Alarms, Buzzers, and Sirens
Termination: Solder Pads
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Voltage - Rated: 3 V
Technology: Magnetic
Frequency: 4kHz
Input Type: Zero-Peak Signal
Current - Supply: 120mA
Voltage Range: 2 ~ 4V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Surface Mount
Temperature Range - Operating: -20°C ~ 70°C
Sound Pressure Level (SPL): 65dB @ 3V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8531.80.9041
Mfr: CUI Devices

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CMT-322-65-SMT-TR
Product Name Audio Products - Alarms, Buzzers, and Sirens
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221398P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details