CUI Inc. Alarms, Buzzers, and Sirens - CMT-1614C-120 CMT-1614C-120

Description
Manufacturer: CUI Inc. Win Source Part Number: 1005723-CMT-1614C-12 0 Packaging: Tray Termination: PC Pins Voltage Rating: 12V Height - Seated (Max): 0.571" (14.50mm) Mounting: Through Hole Ratings: Washable Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 9 to 13V Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Status: Active Temperature Range - Operating: -40°C to 85°C Operating Supply Current: 80mA Sound Pressure Level (SPL): 85dB @ 12V, 10cm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1005723-CMT-1614C-12 0 Packaging: Tray Termination: PC Pins Voltage Rating: 12V Height - Seated (Max): 0.571" (14.50mm) Mounting: Through Hole Ratings: Washable Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 9 to 13V Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Status: Active Temperature Range - Operating: -40°C to 85°C Operating Supply Current: 80mA Sound Pressure Level (SPL): 85dB @ 12V, 10cm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - CMT-1614C-120 - CMT-1614C-120 - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - CMT-1614C-120
CMT-1614C-120
Alarms, Buzzers, and Sirens - CMT-1614C-120 CMT-1614C-120
Manufacturer: CUI Inc. Win Source Part Number: 1005723-CMT-1614C-12 0 Packaging: Tray Termination: PC Pins Voltage Rating: 12V Height - Seated (Max): 0.571" (14.50mm) Mounting: Through Hole Ratings: Washable Technology: Magnetic Frequency: 2.048kHz Input Type: Zero-Peak Signal Operating Mode: Single Tone Voltage Range: 9 to 13V Port Location: Top Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Status: Active Temperature Range - Operating: -40°C to 85°C Operating Supply Current: 80mA Sound Pressure Level (SPL): 85dB @ 12V, 10cm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: CUI Inc.
Win Source Part Number: 1005723-CMT-1614C-120
Packaging: Tray
Termination: PC Pins
Voltage Rating: 12V
Height - Seated (Max): 0.571" (14.50mm)
Mounting: Through Hole
Ratings: Washable
Technology: Magnetic
Frequency: 2.048kHz
Input Type: Zero-Peak Signal
Operating Mode: Single Tone
Voltage Range: 9 to 13V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Categories: Audio Products
Status: Active
Temperature Range - Operating: -40°C to 85°C
Operating Supply Current: 80mA
Sound Pressure Level (SPL): 85dB @ 12V, 10cm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number CMT-1614C-120
Product Name Alarms, Buzzers, and Sirens - CMT-1614C-120
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 51253161 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 6221398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details