CUI Inc. Audio Products - Microphones CMM-3526AB-38308-TR

Description
Win Source Part Number: 973399-CMM-3526AB-38 308-TR Category: Audio Products>Microphones Series: CMM Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 1,000 Voltage - Rated: 2 V Frequency Range: 100 Hz ~ 10 kHz Output Type: Analog Height (Max): 0.039" (0.99mm) Shape: Rectangular Current - Supply: 80 µA Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.6 V ~ 3.6 V Port Location: Bottom Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: CUI Devices Other Names: 102-5084-2,102-5084- 1,102-5084-6 Base Product Number: CMM-3526
Request a Quote Datasheet
Description
Win Source Part Number: 973399-CMM-3526AB-38 308-TR Category: Audio Products>Microphones Series: CMM Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 1,000 Voltage - Rated: 2 V Frequency Range: 100 Hz ~ 10 kHz Output Type: Analog Height (Max): 0.039" (0.99mm) Shape: Rectangular Current - Supply: 80 µA Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.6 V ~ 3.6 V Port Location: Bottom Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: CUI Devices Other Names: 102-5084-2,102-5084- 1,102-5084-6 Base Product Number: CMM-3526
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 973399-CMM-3526AB-38308-TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
973399-CMM-3526AB-38308-TR
Audio Products - Microphones 973399-CMM-3526AB-38308-TR
Win Source Part Number: 973399-CMM-3526AB-38 308-TR Category: Audio Products>Microphones Series: CMM Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 1,000 Voltage - Rated: 2 V Frequency Range: 100 Hz ~ 10 kHz Output Type: Analog Height (Max): 0.039" (0.99mm) Shape: Rectangular Current - Supply: 80 µA Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 65dB Voltage Range: 1.6 V ~ 3.6 V Port Location: Bottom Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: CUI Devices Other Names: 102-5084-2,102-5084- 1,102-5084-6 Base Product Number: CMM-3526

Win Source Part Number: 973399-CMM-3526AB-38308-TR
Category: Audio Products>Microphones
Series: CMM
Type: MEMS (Silicon)
Termination: Solder Pads
Package: Tape & Reel
Standard Package: 1,000
Voltage - Rated: 2 V
Frequency Range: 100 Hz ~ 10 kHz
Output Type: Analog
Height (Max): 0.039" (0.99mm)
Shape: Rectangular
Current - Supply: 80 µA
Direction: Omnidirectional
Sensitivity: -38dB ±3dB @ 94dB SPL
S/N Ratio: 65dB
Voltage Range: 1.6 V ~ 3.6 V
Port Location: Bottom
Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Mfr: CUI Devices
Other Names: 102-5084-2,102-5084-1,102-5084-6
Base Product Number: CMM-3526

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
CMM-3526AB-38308-TR
MEMS Microphones CMM-3526AB-38308-TR
MEMS Microphones MEMs Microphone 3.5x2.65mm 2Vdc SMT

MEMS Microphones MEMs Microphone 3.5x2.65mm 2Vdc SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones
Product Number 973399-CMM-3526AB-38308-TR CMM-3526AB-38308-TR
Product Name Audio Products - Microphones MEMS Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details