CUI Inc. Microphones CMEJ-0706-42-P

Description
Microphones microphone, 7 mm, electret condenser, omnidirectional, Pin, 2 Vdc, 42 dB sensitivity
Datasheet
Description
Microphones microphone, 7 mm, electret condenser, omnidirectional, Pin, 2 Vdc, 42 dB sensitivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
CMEJ-0706-42-P
Microphones CMEJ-0706-42-P
Microphones microphone, 7 mm, electret condenser, omnidirectional, Pin, 2 Vdc, 42 dB sensitivity

Microphones microphone, 7 mm, electret condenser, omnidirectional, Pin, 2 Vdc, 42 dB sensitivity

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number CMEJ-0706-42-P
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Electret Condenser Microphone - EM-9750N - Ningbo Best Group Co., Ltd.
Specs
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details