CUI Inc. Audio Products Microphones CMEJ-0627-42-P

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Audio Products Microphones Series: CMEJ Package: Tray Product Status: Active Type: Electret Condenser Output Type: Analog Frequency Range: 100 Hz ~ 10 kHz Sensitivity: -42dB ±3dB @ 94dB SPL
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Audio Products Microphones Series: CMEJ Package: Tray Product Status: Active Type: Electret Condenser Output Type: Analog Frequency Range: 100 Hz ~ 10 kHz Sensitivity: -42dB ±3dB @ 94dB SPL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products Microphones
Audio Products Microphones
Alternative Parts (Cross-Reference): Cross Manufacturer: CUI Devices Category: Audio Products Microphones Series: CMEJ Package: Tray Product Status: Active Type: Electret Condenser Output Type: Analog Frequency Range: 100 Hz ~ 10 kHz Sensitivity: -42dB ±3dB @ 94dB SPL

Alternative Parts (Cross-Reference): Cross
Manufacturer: CUI Devices
Category: Audio Products Microphones
Series: CMEJ
Package: Tray
Product Status: Active
Type: Electret Condenser
Output Type: Analog
Frequency Range: 100 Hz ~ 10 kHz
Sensitivity: -42dB ±3dB @ 94dB SPL

Buy Now Datasheet
Microphones - CMEJ-0627-42-P - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
CMEJ-0627-42-P
Microphones CMEJ-0627-42-P
Microphones microphone, 6 mm, electret condenser, omnidirectional, Pin, 2 Vdc, 42 dB sensitivity

Microphones microphone, 6 mm, electret condenser, omnidirectional, Pin, 2 Vdc, 42 dB sensitivity

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones
Product Number CMEJ-0627-42-P
Product Name Audio Products Microphones Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
Electret Condenser Microphone - EM-9750U - Ningbo Best Group Co., Ltd.
Specs
Directivity Directional
Frequency Response 100 to 16000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details