CUI Inc. Microphones CMEJ-0502-25-L075

Description
Microphones microphone, 5 mm, electret condenser, omnidirectional, 75mm Lead wire , 3 Vdc, 25 dB sensitivity
Datasheet
Description
Microphones microphone, 5 mm, electret condenser, omnidirectional, 75mm Lead wire , 3 Vdc, 25 dB sensitivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones microphone, 5 mm, electret condenser, omnidirectional, 75mm Lead wire , 3 Vdc, 25 dB sensitivity

Microphones microphone, 5 mm, electret condenser, omnidirectional, 75mm Lead wire , 3 Vdc, 25 dB sensitivity

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number CMEJ-0502-25-L075
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Dynamic Instrument Microphone - i5 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.6 mV/Pa (11031 mV/psi)
View Details