Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
CUI INC.
CMC-6015-47P -- MICROPHONES
CUI Inc.
Microphones
CMC-6015-47P
Description
Microphones 2Vdc -47db Pin mount 6mm Unidirectional
Datasheet
Description
Microphones 2Vdc -47db Pin mount 6mm Unidirectional
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
CMC-6015-47P
Microphones
CMC-6015-47P
Microphones 2Vdc -47db Pin mount 6mm Unidirectional
Microphones 2Vdc -47db Pin mount 6mm Unidirectional
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Audio Microphones
Product Number
CMC-6015-47P
Product Name
Microphones
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microphones
287720
Specs
Sensitivity
125893 mV/Pa (8.68E8 mV/psi)
Impedance
300 ohms
View Details
Infineon Technologies AG
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127
IM69D127
Specs
SN Ratio
69 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Challenge Electronics
Unidirectional Microphones
CEM-UB6027-9JAD443C43NR
Specs
Directivity
Directional
Frequency Response
50 to 20000 Hz
Actual Size
0.2362 inch (6 mm)
View Details
Cirrus Logic, Inc.
MEMS Microphones
WM7137IMS/RV
Specs
SN Ratio
62 dB
View Details