CUI Inc. Microphones - CMC-5042PF-AC CMC-5042PF-AC

Description
Manufacturer: CUI Inc. Win Source Part Number: 1029587-CMC-5042PF-A C Packaging: Bulk Type: Electret Condenser Termination: PC Pins Voltage Rating: 2V Impedance: 2.2 kOhm Frequency Range: 100Hz to 20kHz Output Type: Analog Height (Max): 0.205" (5.20mm) Shape: Circular Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 56dB Voltage Range: 2 to 10V Port Location: Top Categories: Audio Products Status: Active Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 1029587-CMC-5042PF-A C Packaging: Bulk Type: Electret Condenser Termination: PC Pins Voltage Rating: 2V Impedance: 2.2 kOhm Frequency Range: 100Hz to 20kHz Output Type: Analog Height (Max): 0.205" (5.20mm) Shape: Circular Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 56dB Voltage Range: 2 to 10V Port Location: Top Categories: Audio Products Status: Active Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - CMC-5042PF-AC - 1029587-CMC-5042PF-AC - Win Source Electronics
Laguna Hills, CA, United States
Microphones - CMC-5042PF-AC
1029587-CMC-5042PF-AC
Microphones - CMC-5042PF-AC 1029587-CMC-5042PF-AC
Manufacturer: CUI Inc. Win Source Part Number: 1029587-CMC-5042PF-A C Packaging: Bulk Type: Electret Condenser Termination: PC Pins Voltage Rating: 2V Impedance: 2.2 kOhm Frequency Range: 100Hz to 20kHz Output Type: Analog Height (Max): 0.205" (5.20mm) Shape: Circular Direction: Omnidirectional Sensitivity: -42dB ±3dB @ 94dB SPL S/N Ratio: 56dB Voltage Range: 2 to 10V Port Location: Top Categories: Audio Products Status: Active Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: CUI Inc.
Win Source Part Number: 1029587-CMC-5042PF-AC
Packaging: Bulk
Type: Electret Condenser
Termination: PC Pins
Voltage Rating: 2V
Impedance: 2.2 kOhm
Frequency Range: 100Hz to 20kHz
Output Type: Analog
Height (Max): 0.205" (5.20mm)
Shape: Circular
Direction: Omnidirectional
Sensitivity: -42dB ±3dB @ 94dB SPL
S/N Ratio: 56dB
Voltage Range: 2 to 10V
Port Location: Top
Categories: Audio Products
Status: Active
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
CMC-5042PF-AC
Microphones CMC-5042PF-AC
Microphones Microphones

Microphones Microphones

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones
Product Number 1029587-CMC-5042PF-AC CMC-5042PF-AC
Product Name Microphones - CMC-5042PF-AC Microphones
Frequency Response 100 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details