CUI Inc. Audio Products -Microphones CMA-4544PF-W

Description
Manufacturer: CUI Devices Category: Audio Products -Microphones Package: Box Product Status: Active Type: Electret Condenser Output Type: Analog Frequency Range: 20 Hz ~ 20 kHz Sensitivity: -44dB ±2dB Impedance: 2.2 kOhms
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Category: Audio Products -Microphones Package: Box Product Status: Active Type: Electret Condenser Output Type: Analog Frequency Range: 20 Hz ~ 20 kHz Sensitivity: -44dB ±2dB Impedance: 2.2 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products -Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products -Microphones
Audio Products -Microphones
Manufacturer: CUI Devices Category: Audio Products -Microphones Package: Box Product Status: Active Type: Electret Condenser Output Type: Analog Frequency Range: 20 Hz ~ 20 kHz Sensitivity: -44dB ±2dB Impedance: 2.2 kOhms

Manufacturer: CUI Devices
Category: Audio Products -Microphones
Package: Box
Product Status: Active
Type: Electret Condenser
Output Type: Analog
Frequency Range: 20 Hz ~ 20 kHz
Sensitivity: -44dB ±2dB
Impedance: 2.2 kOhms

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
CMA-4544PF-W
Microphones CMA-4544PF-W
Microphones Microphones

Microphones Microphones

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones
Product Number CMA-4544PF-W
Product Name Audio Products -Microphones Microphones
Frequency Response 20 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details