CUI Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) CFM-A225B-230-438-20

Description
Win Source Part Number: 1350768-CFM-A225B-23 0-438-20 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: CFM-120B Features: Auto Restart, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Box Size / Dimension: Square - 120mm L x 120mm H Standard Package: 30 Voltage - Rated: 24VDC Power (Watts): 7.2 W Lifetime @ Temp.: 70000 Hrs @ 40°C Voltage Range: 4.5 ~ 5.5VDC Width: 25.40mm Air Flow: 104.6 CFM (2.93m³/min) Static Pressure: 0.210 in H2O (52.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.6dB(A) RPM: 3000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 0.300A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: CUI Devices Approval Agency: CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1350768-CFM-A225B-23 0-438-20 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: CFM-120B Features: Auto Restart, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Box Size / Dimension: Square - 120mm L x 120mm H Standard Package: 30 Voltage - Rated: 24VDC Power (Watts): 7.2 W Lifetime @ Temp.: 70000 Hrs @ 40°C Voltage Range: 4.5 ~ 5.5VDC Width: 25.40mm Air Flow: 104.6 CFM (2.93m³/min) Static Pressure: 0.210 in H2O (52.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.6dB(A) RPM: 3000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 0.300A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: CUI Devices Approval Agency: CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - CFM-A225B-230-438-20 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
CFM-A225B-230-438-20
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) CFM-A225B-230-438-20
Win Source Part Number: 1350768-CFM-A225B-23 0-438-20 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: CFM-120B Features: Auto Restart, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Box Size / Dimension: Square - 120mm L x 120mm H Standard Package: 30 Voltage - Rated: 24VDC Power (Watts): 7.2 W Lifetime @ Temp.: 70000 Hrs @ 40°C Voltage Range: 4.5 ~ 5.5VDC Width: 25.40mm Air Flow: 104.6 CFM (2.93m³/min) Static Pressure: 0.210 in H2O (52.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 46.6dB(A) RPM: 3000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Current Rating (Amps): 0.300A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: CUI Devices Approval Agency: CE, cURus, TUV

Win Source Part Number: 1350768-CFM-A225B-230-438-20
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: CFM-120B
Features: Auto Restart, Speed Sensor (Tach)
Termination: 3 Wire Leads
Package: Box
Size / Dimension: Square - 120mm L x 120mm H
Standard Package: 30
Voltage - Rated: 24VDC
Power (Watts): 7.2 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Voltage Range: 4.5 ~ 5.5VDC
Width: 25.40mm
Air Flow: 104.6 CFM (2.93m³/min)
Static Pressure: 0.210 in H2O (52.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 46.6dB(A)
RPM: 3000 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.300A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: CUI Devices
Approval Agency: CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number CFM-A225B-230-438-20
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 105 SCFM (178 m³/hr)
Static Pressure Range 0 in H2O (0.3923 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Filter Fans - 9160038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 9 SCFM (15 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Reverse Flow fan PTA14038-A - PTA14038H12B-A - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details