CUI Inc. Fans, Thermal Management - DC Brushless Fans (BLDC) CFM-6010V-140-285

Description
Win Source Part Number: 1144237-CFM-6010V-14 0-285 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CFM-60V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 1.5 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.051 lb (23.13 g) Voltage Range: 4.5 ~ 13.8VDC Width: 10.00mm Air Flow: 16.3 CFM (0.456m³/min) Static Pressure: 0.120 in H2O (29.9 Pa) Bearing Type: omniCOOL™ Magnetic Sleeve Fan Type: Tubeaxial Noise: 28.5dB(A) RPM: 4000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 0.125A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: CUI Devices Other Names: 102-4368 Base Product Number: CFM-6010 Approval Agency: CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1144237-CFM-6010V-14 0-285 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CFM-60V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 1.5 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.051 lb (23.13 g) Voltage Range: 4.5 ~ 13.8VDC Width: 10.00mm Air Flow: 16.3 CFM (0.456m³/min) Static Pressure: 0.120 in H2O (29.9 Pa) Bearing Type: omniCOOL™ Magnetic Sleeve Fan Type: Tubeaxial Noise: 28.5dB(A) RPM: 4000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 0.125A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: CUI Devices Other Names: 102-4368 Base Product Number: CFM-6010 Approval Agency: CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1144237-CFM-6010V-140-285 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1144237-CFM-6010V-140-285
Fans, Thermal Management - DC Brushless Fans (BLDC) 1144237-CFM-6010V-140-285
Win Source Part Number: 1144237-CFM-6010V-14 0-285 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: CFM-60V Features: Auto Restart Termination: 2 Wire Leads Package: Tray Standard Package: 200 Voltage - Rated: 12VDC Power (Watts): 1.5 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.051 lb (23.13 g) Voltage Range: 4.5 ~ 13.8VDC Width: 10.00mm Air Flow: 16.3 CFM (0.456m³/min) Static Pressure: 0.120 in H2O (29.9 Pa) Bearing Type: omniCOOL™ Magnetic Sleeve Fan Type: Tubeaxial Noise: 28.5dB(A) RPM: 4000 RPM Material - Frame: Polybutylene Terephthalate (PBT) Material - Blade: Polybutylene Terephthalate (PBT) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 0.125A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: CUI Devices Other Names: 102-4368 Base Product Number: CFM-6010 Approval Agency: CE, cURus, TUV

Win Source Part Number: 1144237-CFM-6010V-140-285
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: CFM-60V
Features: Auto Restart
Termination: 2 Wire Leads
Package: Tray
Standard Package: 200
Voltage - Rated: 12VDC
Power (Watts): 1.5 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.051 lb (23.13 g)
Voltage Range: 4.5 ~ 13.8VDC
Width: 10.00mm
Air Flow: 16.3 CFM (0.456m³/min)
Static Pressure: 0.120 in H2O (29.9 Pa)
Bearing Type: omniCOOL™ Magnetic Sleeve
Fan Type: Tubeaxial
Noise: 28.5dB(A)
RPM: 4000 RPM
Material - Frame: Polybutylene Terephthalate (PBT)
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 60mm L x 60mm H
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Current Rating (Amps): 0.125A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: CUI Devices
Other Names: 102-4368
Base Product Number: CFM-6010
Approval Agency: CE, cURus, TUV

Buy Now Datasheet
DC Fans 12Vdc 1.3W 16.3CFM DC Axial 60x60x10mm

DC Fans 12Vdc 1.3W 16.3CFM DC Axial 60x60x10mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1144237-CFM-6010V-140-285 CFM-6010V-140-285
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 2557293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.49 SCFM (45.02 m³/hr)
Nominal Voltage 24 volts
View Details