CUI Inc. Sensors, Transducers - Encoders - Industrial AMT223B-V

Description
Manufacturer: CUI Devices Win Source Part Number: 1323774-AMT223B-V Category: Sensors, Transducers>Encoders - Industrial Packaging: Box Termination Style: Connector Orientation: Right Angle Standard Package: 100 Mounting: Chassis Mount, Motors Output Type: SPI Actuator Type: Open Center Built in Switch: Yes Encoder Type: Absolute Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.20.0000 Other Part Number: 102-5924 Base Product Number: AMT223B RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 1323774-AMT223B-V Category: Sensors, Transducers>Encoders - Industrial Packaging: Box Termination Style: Connector Orientation: Right Angle Standard Package: 100 Mounting: Chassis Mount, Motors Output Type: SPI Actuator Type: Open Center Built in Switch: Yes Encoder Type: Absolute Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.20.0000 Other Part Number: 102-5924 Base Product Number: AMT223B RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - Industrial - 1323774-AMT223B-V - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders - Industrial
1323774-AMT223B-V
Sensors, Transducers - Encoders - Industrial 1323774-AMT223B-V
Manufacturer: CUI Devices Win Source Part Number: 1323774-AMT223B-V Category: Sensors, Transducers>Encoders - Industrial Packaging: Box Termination Style: Connector Orientation: Right Angle Standard Package: 100 Mounting: Chassis Mount, Motors Output Type: SPI Actuator Type: Open Center Built in Switch: Yes Encoder Type: Absolute Pulses per Revolution: Programmable Detent: No Voltage - Supply: 3.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.20.0000 Other Part Number: 102-5924 Base Product Number: AMT223B RoHS Status: ROHS3 Compliant

Manufacturer: CUI Devices
Win Source Part Number: 1323774-AMT223B-V
Category: Sensors, Transducers>Encoders - Industrial
Packaging: Box
Termination Style: Connector
Orientation: Right Angle
Standard Package: 100
Mounting: Chassis Mount, Motors
Output Type: SPI
Actuator Type: Open Center
Built in Switch: Yes
Encoder Type: Absolute
Pulses per Revolution: Programmable
Detent: No
Voltage - Supply: 3.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.20.0000
Other Part Number: 102-5924
Base Product Number: AMT223B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1323774-AMT223B-V
Product Name Sensors, Transducers - Encoders - Industrial
Supply Voltage 3.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - DM54148J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
Interface - Encoders, Decoders, Converters - TVP5154APNPR - Lingto Electronic Limited
Specs
Package Type QFP; 128-TQFP Exposed Pad
View Details
Encoder & Decoder ICs - 427673 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
HS Series - Encrypted Remote Control Encoder IC - LICAL-ENC-HS001 - Linx Technologies
Specs
Input Lines 8
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0-5.5VDC
Package Type SSOP
View Details
2 suppliers