CUI Inc. Encoders - AMT103-V AMT103-V

Description
Manufacturer: CUI Devices Win Source Part Number: 812446-AMT103-V Termination Style: Terminal Pins Mounting Style: Chassis Mount, Motors Orientation: Right Angle Output Type: Quadrature with Index (Incremental) Actuator Type: 2mm ~ 8mm Open Center Built in Switch: No Encoder Type: Incremental Pulses per Revolution: Programmable Detent: No Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: CUI Devices Win Source Part Number: 812446-AMT103-V Termination Style: Terminal Pins Mounting Style: Chassis Mount, Motors Orientation: Right Angle Output Type: Quadrature with Index (Incremental) Actuator Type: 2mm ~ 8mm Open Center Built in Switch: No Encoder Type: Incremental Pulses per Revolution: Programmable Detent: No Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Encoders - AMT103-V
812446-AMT103-V
Encoders - AMT103-V 812446-AMT103-V
Manufacturer: CUI Devices Win Source Part Number: 812446-AMT103-V Termination Style: Terminal Pins Mounting Style: Chassis Mount, Motors Orientation: Right Angle Output Type: Quadrature with Index (Incremental) Actuator Type: 2mm ~ 8mm Open Center Built in Switch: No Encoder Type: Incremental Pulses per Revolution: Programmable Detent: No Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.6V ~ 5.5V

Manufacturer: CUI Devices
Win Source Part Number: 812446-AMT103-V
Termination Style: Terminal Pins
Mounting Style: Chassis Mount, Motors
Orientation: Right Angle
Output Type: Quadrature with Index (Incremental)
Actuator Type: 2mm ~ 8mm Open Center
Built in Switch: No
Encoder Type: Incremental
Pulses per Revolution: Programmable
Detent: No
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.6V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 812446-AMT103-V
Product Name Encoders - AMT103-V
Supply Voltage 3.6V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 427671 - RS Components, Ltd.
Specs
Package Type X2-DFN
Number of Pins 8
View Details
Interface - Encoders, Decoders, Converters - AD722JR-16 - Lingto Electronic Limited
Specs
Package Type SOIC; 16-SOIC
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details