CUI Inc. Sensors, Transducers - Encoders ACZ11BR1E-15FD1-12C

Description
Win Source Part Number: 1042634-ACZ11BR1E-15 FD1-12C Category: Sensors, Transducers>Encoders Series: ACZ11 Termination Style: PC Pin Package: Box Orientation: Vertical Standard Package: 60 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Incremental Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 30K Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: CUI Devices Other Names: 074-0617R,ACZ11BR1E1 5FD112C,102-1759 Base Product Number: ACZ11BR1
Request a Quote Datasheet
Description
Win Source Part Number: 1042634-ACZ11BR1E-15 FD1-12C Category: Sensors, Transducers>Encoders Series: ACZ11 Termination Style: PC Pin Package: Box Orientation: Vertical Standard Package: 60 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Incremental Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 30K Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: CUI Devices Other Names: 074-0617R,ACZ11BR1E1 5FD112C,102-1759 Base Product Number: ACZ11BR1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Encoders
1042634-ACZ11BR1E-15FD1-12C
Sensors, Transducers - Encoders 1042634-ACZ11BR1E-15FD1-12C
Win Source Part Number: 1042634-ACZ11BR1E-15 FD1-12C Category: Sensors, Transducers>Encoders Series: ACZ11 Termination Style: PC Pin Package: Box Orientation: Vertical Standard Package: 60 Output Type: Quadrature (Incremental) Actuator Type: 6mm Dia Flatted End Built in Switch: Yes Encoder Type: Incremental Pulses per Revolution: 12 Detent: Yes Rotational Life (Cycles Min): 30K Voltage - Supply: 5V Mounting Type: Panel, PCB Through Hole ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.4500 Mfr: CUI Devices Other Names: 074-0617R,ACZ11BR1E1 5FD112C,102-1759 Base Product Number: ACZ11BR1

Win Source Part Number: 1042634-ACZ11BR1E-15FD1-12C
Category: Sensors, Transducers>Encoders
Series: ACZ11
Termination Style: PC Pin
Package: Box
Orientation: Vertical
Standard Package: 60
Output Type: Quadrature (Incremental)
Actuator Type: 6mm Dia Flatted End
Built in Switch: Yes
Encoder Type: Incremental
Pulses per Revolution: 12
Detent: Yes
Rotational Life (Cycles Min): 30K
Voltage - Supply: 5V
Mounting Type: Panel, PCB Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.4500
Mfr: CUI Devices
Other Names: 074-0617R,ACZ11BR1E15FD112C,102-1759
Base Product Number: ACZ11BR1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1042634-ACZ11BR1E-15FD1-12C
Product Name Sensors, Transducers - Encoders
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Encoders, Decoders, Converters - CLC011BCQ/NOPB - Lingto Electronic Limited
Specs
Package Type 28-LCC (J-Lead)
View Details
8-Input Priority Encoder - 54148/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage 7 V
Features Priority Encoder
View Details