12/24 Vdc, 25/12.5 A, 400 W
CUI Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | VUMM-D400-D1224 |
Product Name | Chassis Mount AC-DC Power Supply |
Type | AC/DC Converter; Medical Power Supply |
Features | Power Factor Correction |
DC Output Voltage | 12.0 volts |
DC Output Current | 25 amps |