15 Vdc, 4 A, 60 W
Open Frame AC DC Converters 1 Output 15V 4A 90 ~ 264 VAC Input
CUI Inc. | DigiKey | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | VMS-60-15 | 102-2490-ND |
Product Name | Chassis Mount AC-DC Power Supply | AC DC Converters |
Type | AC/DC Converter; Medical Power Supply | AC / DC Adapter; AC/DC Converter; Medical Power Supply; 1 |
Form Factor | Open Frame | Open Frame |
DC Output Voltage | 15.0 volts | |
DC Output Current | 4 amps | |
DC Output Power | 60 watts |